CAP, MLCC, C0G, 8.2PF, 50V, 1206; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 37AJ2218 |
| Product Name | Cap, Mlcc, C0G, 8.2Pf, 50V, 1206; Capacitance Johanson Dielectrics |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 8.20E-6 microF |