Johanson Technology, Inc. Ceramic Capacitor, 8.2Pf, 50V, C0G, 0.25Pf, Smd; Capacitance Johanson Technology 500R07S8R2CV4T

Description
CERAMIC CAPACITOR, 8.2PF, 50V, C0G, 0.25pF, SMD; Capacitance:8.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 8.2PF, 50V, C0G, 0.25pF, SMD; Capacitance:8.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 8.2Pf, 50V, C0G, 0.25Pf, Smd; Capacitance Johanson Technology - 41T1892 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 8.2Pf, 50V, C0G, 0.25Pf, Smd; Capacitance Johanson Technology
41T1892
Ceramic Capacitor, 8.2Pf, 50V, C0G, 0.25Pf, Smd; Capacitance Johanson Technology 41T1892
CERAMIC CAPACITOR, 8.2PF, 50V, C0G, 0.25pF, SMD; Capacitance:8.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CERAMIC CAPACITOR, 8.2PF, 50V, C0G, 0.25pF, SMD; Capacitance:8.2pF; Voltage Rating:50V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,8.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 14M8058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
14M8058
Capacitor,ceramic,8.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 14M8058
Capacitor,Ceramic,8. 2pF,50VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,8.2pF,50VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41T1892 14M8058
Product Name Ceramic Capacitor, 8.2Pf, 50V, C0G, 0.25Pf, Smd; Capacitance Johanson Technology Capacitor,ceramic,8.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details