Johanson Technology, Inc. Capacitor Rf Ceramic 6.2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 500R07S6R2BV4T

Description
CAPACITOR RF CERAMIC 6.2PF 50V 0.1pF, C0G; Capacitance:6.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 6.2PF 50V 0.1pF, C0G; Capacitance:6.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 6.2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 41M1580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 6.2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
41M1580
Capacitor Rf Ceramic 6.2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 41M1580
CAPACITOR RF CERAMIC 6.2PF 50V 0.1pF, C0G; Capacitance:6.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 6.2PF 50V 0.1pF, C0G; Capacitance:6.2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41M1580
Product Name Capacitor Rf Ceramic 6.2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details