Johanson Technology, Inc. CAP CER 5.1PF 50V NP0 0402 500R07S5R1BV4T

Description
CAP CER 5.1PF 50V NP0 0402
Datasheet
Description
CAP CER 5.1PF 50V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 5.1PF 50V NP0 0402 - 406-500R07S5R1BV4T - Utmel Electronic Limited
Hong Kong, China
CAP CER 5.1PF 50V NP0 0402
406-500R07S5R1BV4T
CAP CER 5.1PF 50V NP0 0402 406-500R07S5R1BV4T
CAP CER 5.1PF 50V NP0 0402

CAP CER 5.1PF 50V NP0 0402

Supplier's Site
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T1886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T1886
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T1886
CAP, 5.1PF, 50V, C0G/NP0, 0402; Capacitance:5.1pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.1PF, 50V, C0G/NP0, 0402; Capacitance:5.1pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 500R07S5R1BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S5R1BV4T
Ceramic Capacitors 500R07S5R1BV4T
CAP CER 5.1PF 50V C0G/NP0 0402

CAP CER 5.1PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 406-500R07S5R1BV4T 41T1886 500R07S5R1BV4T
Product Name CAP CER 5.1PF 50V NP0 0402 Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology Ceramic Capacitors
Operating Temperature -55 C (-67 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF
WVDC 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details