Johanson Technology, Inc. Ceramic Capacitors - 500R07S2R2AV4T 500R07S2R2AV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 907008-500R07S2R2AV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 907008-500R07S2R2AV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S2R2AV4T - 907008-500R07S2R2AV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S2R2AV4T
907008-500R07S2R2AV4T
Ceramic Capacitors - 500R07S2R2AV4T 907008-500R07S2R2AV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 907008-500R07S2R2AV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 907008-500R07S2R2AV4T
Series: S
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R - 406-500R07S2R2AV4T - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R
406-500R07S2R2AV4T
Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R 406-500R07S2R2AV4T
Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R

Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 907008-500R07S2R2AV4T 406-500R07S2R2AV4T
Product Name Ceramic Capacitors - 500R07S2R2AV4T Cap Ceramic 2.2pF 50V C0G 0.05pF SMD 0402 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details