CAPACITOR RF CERAMIC 2PF 50V 0.1pF, C0G; Capacitance:2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAPACITOR RF, 2PF, 50V, 0.1PF, SMD, FULL REEL; Capacitance:2pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 41M1571 | 46W2337 |
| Product Name | Capacitor Rf Ceramic 2Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology | Capacitor Rf, 2Pf, 50V, 0.1Pf, Smd, Full Reel; Capacitance Johanson Technology |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) |