Johanson Technology, Inc. Ceramic Capacitors - 500R07S270GV4T 500R07S270GV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 856244-500R07S270GV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1276-2, 712-1276-1, 712-1276-6, 500R07S270GV4T-ND
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 856244-500R07S270GV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1276-2, 712-1276-1, 712-1276-6, 500R07S270GV4T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S270GV4T - 856244-500R07S270GV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S270GV4T
856244-500R07S270GV4T
Ceramic Capacitors - 500R07S270GV4T 856244-500R07S270GV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 856244-500R07S270GV4 T Series: S Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 712-1276-2, 712-1276-1, 712-1276-6, 500R07S270GV4T-ND

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 856244-500R07S270GV4T
Series: S
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 712-1276-2, 712-1276-1, 712-1276-6, 500R07S270GV4T-ND

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-500R07S270GV4T
SMD Capacitor 60-500R07S270GV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q270G1GV001T Product overview: 500R07S270GV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S270GV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q270G1GV001T Product overview: 500R07S270GV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S270GV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf Ceramic 27Pf 50V 2%, C0G; Capacitance Johanson Technology - 41M1577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 27Pf 50V 2%, C0G; Capacitance Johanson Technology
41M1577
Capacitor Rf Ceramic 27Pf 50V 2%, C0G; Capacitance Johanson Technology 41M1577
CAPACITOR RF CERAMIC 27PF 50V 2%, C0G; Capacitance:27pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 27PF 50V 2%, C0G; Capacitance:27pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Rf, 27Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology - 46W2342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 27Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology
46W2342
Capacitor Rf, 27Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology 46W2342
CAPACITOR RF, 27PF, 50V, 2%, SMD, FULL REEL; Capacitance:27pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 27PF, 50V, 2%, SMD, FULL REEL; Capacitance:27pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 856244-500R07S270GV4T 60-500R07S270GV4T 41M1577 46W2342
Product Name Ceramic Capacitors - 500R07S270GV4T SMD Capacitor Capacitor Rf Ceramic 27Pf 50V 2%, C0G; Capacitance Johanson Technology Capacitor Rf, 27Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details