Johanson Technology, Inc. Ceramic Capacitors 500R07S150GV4T

Description
CAP CER 15PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 15PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07S150GV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S150GV4T
Ceramic Capacitors 500R07S150GV4T
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAPACITOR, HI Q, 0402, 50V, 15PF - 406-500R07S150GV4T - Utmel Electronic Limited
Hong Kong, China
CAPACITOR, HI Q, 0402, 50V, 15PF
406-500R07S150GV4T
CAPACITOR, HI Q, 0402, 50V, 15PF 406-500R07S150GV4T
CAPACITOR, HI Q, 0402, 50V, 15PF

CAPACITOR, HI Q, 0402, 50V, 15PF

Supplier's Site
Capacitor Rf Ceramic 15Pf 50V 2%, C0G; Capacitance Johanson Technology - 41M1568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 15Pf 50V 2%, C0G; Capacitance Johanson Technology
41M1568
Capacitor Rf Ceramic 15Pf 50V 2%, C0G; Capacitance Johanson Technology 41M1568
CAPACITOR RF CERAMIC 15PF 50V 2%, C0G; Capacitance:15pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 15PF 50V 2%, C0G; Capacitance:15pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 15Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology - 46W2336 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 15Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology
46W2336
Capacitor Rf, 15Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology 46W2336
CAPACITOR RF, 15PF, 50V, 2%, SMD, FULL REEL; Capacitance:15pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 15PF, 50V, 2%, SMD, FULL REEL; Capacitance:15pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500R07S150GV4T 406-500R07S150GV4T 41M1568 46W2336
Product Name Ceramic Capacitors CAPACITOR, HI Q, 0402, 50V, 15PF Capacitor Rf Ceramic 15Pf 50V 2%, C0G; Capacitance Johanson Technology Capacitor Rf, 15Pf, 50V, 2%, Smd, Full Reel; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers