Johanson Technology, Inc. Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Johanson Technology 500R07S150FV4T

Description
MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Johanson Technology - 94H7704 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Johanson Technology
94H7704
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Johanson Technology 94H7704
MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402; Capacitance Johanson Technology - 46W1463 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402; Capacitance Johanson Technology
46W1463
Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402; Capacitance Johanson Technology 46W1463
MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 15PF, 50V, C0G/NP0, 1%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94H7704
Product Name Mlcc Capacitor, 15Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers