Johanson Technology, Inc. Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 500R07S100FV4T

Description
Capacitor,Ceramic,10 pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC
Datasheet
Description
Capacitor,Ceramic,10 pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 10M9746 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
10M9746
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 10M9746
Capacitor,Ceramic,10 pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 500R07S100FV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S100FV4T
Ceramic Capacitors 500R07S100FV4T
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 10M9746 500R07S100FV4T
Product Name Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers