Johanson Technology, Inc. SMD Capacitor 500R07S0R9BV4T

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R9B1GV001T Product overview: 500R07S0R9BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R9BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R9B1GV001T Product overview: 500R07S0R9BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R9BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-500R07S0R9BV4T
SMD Capacitor 60-500R07S0R9BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R9B1GV001T Product overview: 500R07S0R9BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R9BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R9B1GV001T Product overview: 500R07S0R9BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R9BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 500R07S0R9BV4T - 1005874-500R07S0R9BV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S0R9BV4T
1005874-500R07S0R9BV4T
Ceramic Capacitors - 500R07S0R9BV4T 1005874-500R07S0R9BV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005874-500R07S0R9BV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.9pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1005874-500R07S0R9BV4T
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.9pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology - 88K0413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
88K0413
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology 88K0413
CAPACITOR RF CERAMIC 0.9PF 50V 0.1pF, C0G; Capacitance:0.9pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.9PF 50V 0.1pF, C0G; Capacitance:0.9pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7943
Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7943
CAPACITOR RF CERAMIC 0.9PF 50V 0.1pF, C0G, FULL REEL; Capacitance:0.9pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.9PF 50V 0.1pF, C0G, FULL REEL; Capacitance:0.9pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-500R07S0R9BV4T 1005874-500R07S0R9BV4T 88K0413
Product Name SMD Capacitor Ceramic Capacitors - 500R07S0R9BV4T Capacitor Rf Ceramic 0.9Pf 50V 0.1Pf, C0G; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF
WVAC 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details