Johanson Technology, Inc. Capacitor Rf Ceramic 0.6Pf 50V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology 500R07S0R6AV4T

Description
CAPACITOR RF CERAMIC 0.6PF 50V 0.05pF, C0G, FULL REEL; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF CERAMIC 0.6PF 50V 0.05pF, C0G, FULL REEL; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 0.6Pf 50V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.6Pf 50V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7941
Capacitor Rf Ceramic 0.6Pf 50V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7941
CAPACITOR RF CERAMIC 0.6PF 50V 0.05pF, C0G, FULL REEL; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.6PF 50V 0.05pF, C0G, FULL REEL; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T1846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T1846
Cap, 0.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T1846
CAP, 0.6PF, 50V, C0G/NP0, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.6PF, 50V, C0G/NP0, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 27X7941 41T1846
Product Name Capacitor Rf Ceramic 0.6Pf 50V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology Cap, 0.6Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details