Johanson Technology, Inc. SMD Capacitor 500R07S0R5AV4T

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5A1GV001T Product overview: 500R07S0R5AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5AV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5A1GV001T Product overview: 500R07S0R5AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5AV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-500R07S0R5AV4T
SMD Capacitor 60-500R07S0R5AV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5A1GV001T Product overview: 500R07S0R5AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5AV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCF500Q0R5A1GV001T Product overview: 500R07S0R5AV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500R07S0R5AV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 500R07S0R5AV4T - 1005871-500R07S0R5AV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500R07S0R5AV4T
1005871-500R07S0R5AV4T
Ceramic Capacitors - 500R07S0R5AV4T 1005871-500R07S0R5AV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1005871-500R07S0R5AV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.5pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.61mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1005871-500R07S0R5AV4T
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.5pF
Tolerance: ±0.05pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.61mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Capacitor Rf Ceramic 0.5Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology - 31K8937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.5Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology
31K8937
Capacitor Rf Ceramic 0.5Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology 31K8937
CAPACITOR RF CERAMIC 0.5PF 50V 0.05pF, C0G; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.5PF 50V 0.05pF, C0G; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology - 41T1844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology
41T1844
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology 41T1844
CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Rf, 0.5Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology - 46W2330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 0.5Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology
46W2330
Capacitor Rf, 0.5Pf, 50V, 0.05Pf, Smd, Full Reel; Capacitance Johanson Technology 46W2330
CAPACITOR RF, 0.5PF, 50V, 0.05PF, SMD, FULL REEL; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

CAPACITOR RF, 0.5PF, 50V, 0.05PF, SMD, FULL REEL; Capacitance:0.5pF; Voltage Rating:50V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:S RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 500R07S0R5AV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07S0R5AV4T
Ceramic Capacitors 500R07S0R5AV4T
CAP CER 0.5PF 50V C0G/NP0 0402

CAP CER 0.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-500R07S0R5AV4T 1005871-500R07S0R5AV4T 31K8937 41T1844 500R07S0R5AV4T
Product Name SMD Capacitor Ceramic Capacitors - 500R07S0R5AV4T Capacitor Rf Ceramic 0.5Pf 50V 0.05Pf, C0G; Capacitance Johanson Technology Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Johanson Technology Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
WVAC 50 to ? volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers