Johanson Dielectrics, Inc. Ceramic Capacitors 500R07N680JV4T

Description
CAP CER 68PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 68PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500R07N680JV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500R07N680JV4T
Ceramic Capacitors 500R07N680JV4T
CAP CER 68PF 50V C0G/NP0 0402

CAP CER 68PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics - 23K1764 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics
23K1764
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics 23K1764
Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric]

Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 500R07N680JV4T 23K1764
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details