Johanson Technology, Inc. RF/IF and RFID - Balun 4000BL14U100T

Description
Win Source Part Number: 1231934-4000BL14U100 T Category: RF/IF and RFID>Balun Series: 4000 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1053-6,712-1053- 1,712-1053-2,4000BL1 4U100
Request a Quote Datasheet
Description
Win Source Part Number: 1231934-4000BL14U100 T Category: RF/IF and RFID>Balun Series: 4000 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1053-6,712-1053- 1,712-1053-2,4000BL1 4U100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1231934-4000BL14U100T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1231934-4000BL14U100T
RF/IF and RFID - Balun 1231934-4000BL14U100T
Win Source Part Number: 1231934-4000BL14U100 T Category: RF/IF and RFID>Balun Series: 4000 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1053-6,712-1053- 1,712-1053-2,4000BL1 4U100

Win Source Part Number: 1231934-4000BL14U100T
Category: RF/IF and RFID>Balun
Series: 4000
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 3.1GHz ~ 4.8GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±20°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 9.5dB
Package / Case: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1053-6,712-1053-1,712-1053-2,4000BL14U100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1231934-4000BL14U100T
Product Name RF/IF and RFID - Balun
Frequency 3.10E9 to 4.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details