Johanson Technology, Inc. RF/IF and RFID - Balun 3700BL15B200E

Description
Win Source Part Number: 1142504-3700BL15B200 E Category: RF/IF and RFID>Balun Series: 3700 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.4GHz ~ 4GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1052-6,712-1052- 2,712-1052-1,3700BL1 5B200
Request a Quote Datasheet
Description
Win Source Part Number: 1142504-3700BL15B200 E Category: RF/IF and RFID>Balun Series: 3700 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.4GHz ~ 4GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1052-6,712-1052- 2,712-1052-1,3700BL1 5B200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1142504-3700BL15B200E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1142504-3700BL15B200E
RF/IF and RFID - Balun 1142504-3700BL15B200E
Win Source Part Number: 1142504-3700BL15B200 E Category: RF/IF and RFID>Balun Series: 3700 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.4GHz ~ 4GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1052-6,712-1052- 2,712-1052-1,3700BL1 5B200

Win Source Part Number: 1142504-3700BL15B200E
Category: RF/IF and RFID>Balun
Series: 3700
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 3.4GHz ~ 4GHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 180° ±20°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1052-6,712-1052-2,712-1052-1,3700BL15B200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1142504-3700BL15B200E
Product Name RF/IF and RFID - Balun
Frequency 3.40E9 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details