Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1005223-3600BL14M050
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.3GHz to 3.9GHz
Impedance - Unbalanced/Balanced:
Phase Difference: 180° ±15
Insertion Loss (Max): 1.2dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1005223-3600BL14M050T |
| Product Name | Balun - 3600BL14M050T |
| Frequency | 3.30E9 to 3.90E9 Hz |