Johanson Technology, Inc. Balun - 3500FB39A0050E 3500FB39A0050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 006115-3500FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 3.6GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±12 Insertion Loss (Max): 2.9dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 006115-3500FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 3.6GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±12 Insertion Loss (Max): 2.9dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3500FB39A0050E - 006115-3500FB39A0050E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 3500FB39A0050E
006115-3500FB39A0050E
Balun - 3500FB39A0050E 006115-3500FB39A0050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 006115-3500FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 3.6GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±12 Insertion Loss (Max): 2.9dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 006115-3500FB39A0050E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.4GHz to 3.6GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±12
Insertion Loss (Max): 2.9dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 006115-3500FB39A0050E
Product Name Balun - 3500FB39A0050E
Frequency 3.40E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details