Johanson Technology, Inc. SMD 0.0022uF 3000V Capacitor 302S43W222KV4E

Description
Cap Ceramic 0.0022uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W222KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0022uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W222KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0022uF 3000V Capacitor
60-302S43W222KV4E
SMD 0.0022uF 3000V Capacitor 60-302S43W222KV4E
Cap Ceramic 0.0022uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W222KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W222KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 302S43W222KV4E - 1150300-302S43W222KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 302S43W222KV4E
1150300-302S43W222KV4E
Ceramic Capacitors - 302S43W222KV4E 1150300-302S43W222KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150300-302S43W222KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Capacitance: 2.2 nF Tolerance: 10 % Height: 2.8 mm Width: 3.18 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1812 Voltage Rating (DC): 3 kV Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 4532

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150300-302S43W222KV4E
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.57 mm
Capacitance: 2.2 nF
Tolerance: 10 %
Height: 2.8 mm
Width: 3.18 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 3.17 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 1812
Voltage Rating (DC): 3 kV
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 4532

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
302S43W222KV4E
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 302S43W222KV4E
3kV 2.2nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

3kV 2.2nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors 302S43W222KV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250VAC 2200pF 10% X7R

Multilayer Ceramic Capacitors MLCC - SMD/SMT 250VAC 2200pF 10% X7R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-302S43W222KV4E 1150300-302S43W222KV4E 302S43W222KV4E 302S43W222KV4E
Product Name SMD 0.0022uF 3000V Capacitor Ceramic Capacitors - 302S43W222KV4E Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details