Johanson Dielectrics, Inc. SMD 0.001uF 3000V Capacitor 302S43W102KV4E

Description
Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 3000V Capacitor
60-302S43W102KV4E
SMD 0.001uF 3000V Capacitor 60-302S43W102KV4E
Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W102KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 302S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302S43W102KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 302S43W102KV4E - 763078-302S43W102KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 302S43W102KV4E
763078-302S43W102KV4E
Ceramic Capacitors - 302S43W102KV4E 763078-302S43W102KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763078-302S43W102KV4 E Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: S43 Categories: Capacitors Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): C1812C102KHRAC7533; C1812C102KHRACTU; C1812C102KHRAC7536; ; Introduction Date: July 31, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 763078-302S43W102KV4E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: S43
Categories: Capacitors
Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): C1812C102KHRAC7533; C1812C102KHRACTU; C1812C102KHRAC7536; ;
Introduction Date: July 31, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - 302S43W102KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
302S43W102KV4E
Ceramic Capacitors 302S43W102KV4E
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3036 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3036
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3036
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-302S43W102KV4E 763078-302S43W102KV4E 302S43W102KV4E 41T3036
Product Name SMD 0.001uF 3000V Capacitor Ceramic Capacitors - 302S43W102KV4E Ceramic Capacitors Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 102MWR152KB-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers