Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 302R29W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-302R29W102KV4E can be used for catalog matching and distributor lookup.
CAP CER 1000PF 3KV X7R 1808
CERAMIC CAPACITOR, 1000PF, 3KV, X7R, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes
3kV 1nF X7R ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-302R29W102KV4E | 302R29W102KV4E | 46W2327 | 41T3034 | 302R29W102KV4E |
| Product Name | SMD 0.001uF 3000V Capacitor | Ceramic Capacitors | Ceramic Capacitor, 1000Pf, 3Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |