Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCDP302W102K4GV001E Product overview: 302R29W102KV3E-****-
CAP CER 1000PF 250VAC X7R 1808
CERAMIC CAPACITOR 1000PF 3000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-302R29W102KV3E-****-SC | 302R29W102KV3E-****-SC | 08N5677 |
| Product Name | Capacitor | Ceramic Capacitors | Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1808, Full Reel; Capacitance Johanson Dielectrics |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVAC | 250 to ? volts | 250 volts |