Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 302R29N331KV4E

Description
Win Source Part Number: 991145-302R29N331KV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.085" (2.16mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1044-2,709-1044- 1,709-1044-6
Request a Quote Datasheet
Description
Win Source Part Number: 991145-302R29N331KV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.085" (2.16mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1044-2,709-1044- 1,709-1044-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 991145-302R29N331KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
991145-302R29N331KV4E
Capacitors - Ceramic Capacitors 991145-302R29N331KV4E
Win Source Part Number: 991145-302R29N331KV4 E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.085" (2.16mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1044-2,709-1044- 1,709-1044-6

Win Source Part Number: 991145-302R29N331KV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.085" (2.16mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1044-2,709-1044-1,709-1044-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 991145-302R29N331KV4E
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers