Johanson Dielectrics, Inc. Ceramic Capacitors - 302R29N330JV3E-****-SC 302R29N330JV3E-****-SC

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763076-302R29N330JV3 E-****-SC Series: SC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1808 (4520 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X2 Family Name: R29 Categories: Capacitors Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Voltage Rating DC: 250VAC Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): SC1808JKNPOWBN330; 1808JA250330JCBSY2; 1808JA250330JCTSPU; ; Introduction Date: July 31, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763076-302R29N330JV3 E-****-SC Series: SC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1808 (4520 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X2 Family Name: R29 Categories: Capacitors Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Voltage Rating DC: 250VAC Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): SC1808JKNPOWBN330; 1808JA250330JCBSY2; 1808JA250330JCTSPU; ; Introduction Date: July 31, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 302R29N330JV3E-****-SC - 763076-302R29N330JV3E-****-SC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 302R29N330JV3E-****-SC
763076-302R29N330JV3E-****-SC
Ceramic Capacitors - 302R29N330JV3E-****-SC 763076-302R29N330JV3E-****-SC
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763076-302R29N330JV3 E-****-SC Series: SC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1808 (4520 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X2 Family Name: R29 Categories: Capacitors Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Voltage Rating DC: 250VAC Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): SC1808JKNPOWBN330; 1808JA250330JCBSY2; 1808JA250330JCTSPU; ; Introduction Date: July 31, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 763076-302R29N330JV3E-****-SC
Series: SC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1808 (4520 Metric)
Applications: Safety
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: X2
Family Name: R29
Categories: Capacitors
Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm)
Voltage Rating DC: 250VAC
Thickness (Maximum): 0.085" (2.16mm)
Alternative Parts (Cross-Reference): SC1808JKNPOWBN330; 1808JA250330JCBSY2; 1808JA250330JCTSPU; ;
Introduction Date: July 31, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 763076-302R29N330JV3E-****-SC
Product Name Ceramic Capacitors - 302R29N330JV3E-****-SC
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers