Johanson Technology, Inc. Ceramic Capacitors - 251R15S5R6BV4E 251R15S5R6BV4E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854770-251R15S5R6BV4 E Series: S Features: 5.6 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R15S5R6BV4E-ND, 712-1749-1, 712-1749-2, 712-1749-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854770-251R15S5R6BV4 E Series: S Features: 5.6 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R15S5R6BV4E-ND, 712-1749-1, 712-1749-2, 712-1749-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S5R6BV4E - 854770-251R15S5R6BV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251R15S5R6BV4E
854770-251R15S5R6BV4E
Ceramic Capacitors - 251R15S5R6BV4E 854770-251R15S5R6BV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854770-251R15S5R6BV4 E Series: S Features: 5.6 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R15S5R6BV4E-ND, 712-1749-1, 712-1749-2, 712-1749-6

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854770-251R15S5R6BV4E
Series: S
Features: 5.6 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 251R15S5R6BV4E-ND, 712-1749-1, 712-1749-2, 712-1749-6

Buy Now Datasheet
Capacitor,ceramic,5.6Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6137 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6137
Capacitor,ceramic,5.6Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6137
Capacitor,Ceramic,5. 6pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,5.6pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 854770-251R15S5R6BV4E 97M6137
Product Name Ceramic Capacitors - 251R15S5R6BV4E Capacitor,ceramic,5.6Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details