Johanson Technology, Inc. Capacitor,ceramic,3Pf,250Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 251R15S3R0DV4E

Description
Capacitor,Ceramic,3p F,250VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC
Datasheet
Description
Capacitor,Ceramic,3p F,250VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,3Pf,250Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3Pf,250Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6096
Capacitor,ceramic,3Pf,250Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6096
Capacitor,Ceramic,3p F,250VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,3pF,250VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 251R15S3R0DV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S3R0DV4E
Ceramic Capacitors 251R15S3R0DV4E
CAP CER 3PF 250V NP0 0805

CAP CER 3PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 97M6096 251R15S3R0DV4E
Product Name Capacitor,ceramic,3Pf,250Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers