Johanson Technology, Inc. Cap, 36Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 251R15S360JV4E

Description
CAP, 36PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:36pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 36PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:36pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 36Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 36Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1806
Cap, 36Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1806
CAP, 36PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:36pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 36PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:36pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1806
Product Name Cap, 36Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers