Johanson Technology, Inc. Capacitors - Ceramic Capacitors 251R15S1R5BV4E

Description
Win Source Part Number: 1176445-251R15S1R5BV 4E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR),Cut Tape (CT) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-251R15S1R5BV4ETR ,712-251R15S1R5BV4EC T,251R15S1R5BV4E-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1176445-251R15S1R5BV 4E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR),Cut Tape (CT) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-251R15S1R5BV4ETR ,712-251R15S1R5BV4EC T,251R15S1R5BV4E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1176445-251R15S1R5BV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1176445-251R15S1R5BV4E
Capacitors - Ceramic Capacitors 1176445-251R15S1R5BV4E
Win Source Part Number: 1176445-251R15S1R5BV 4E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR),Cut Tape (CT) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-251R15S1R5BV4ETR ,712-251R15S1R5BV4EC T,251R15S1R5BV4E-ND

Win Source Part Number: 1176445-251R15S1R5BV4E
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 1.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.046" (1.17mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
Other Names: 712-251R15S1R5BV4ETR,712-251R15S1R5BV4ECT,251R15S1R5BV4E-ND

Buy Now Datasheet
Ceramic Capacitors - 251R15S1R5BV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S1R5BV4E
Ceramic Capacitors 251R15S1R5BV4E
CAP CER 1.5PF 250V NP0 0805

CAP CER 1.5PF 250V NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,1.5Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6026
Capacitor,ceramic,1.5Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6026
Capacitor,Ceramic,1. 5pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.5pF,250VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1176445-251R15S1R5BV4E 251R15S1R5BV4E 97M6026
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.5Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers