Johanson Technology, Inc. Ceramic Capacitors 251R15S0R7DV4E

Description
CAP CER 0.7PF 250V NP0 0805
Datasheet
Description
CAP CER 0.7PF 250V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S0R7DV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S0R7DV4E
Ceramic Capacitors 251R15S0R7DV4E
CAP CER 0.7PF 250V NP0 0805

CAP CER 0.7PF 250V NP0 0805

Supplier's Site Datasheet
Hi-Q Mlcc 0805,0.7Pf,0.5 / 7 Inch Reel Johanson Technology - 52R9078 - Newark, An Avnet Company
Chicago, IL, United States
Hi-Q Mlcc 0805,0.7Pf,0.5 / 7 Inch Reel Johanson Technology
52R9078
Hi-Q Mlcc 0805,0.7Pf,0.5 / 7 Inch Reel Johanson Technology 52R9078
Hi-Q MLCC 0805,0.7pF,0.5 / 7 INCH REEL

Hi-Q MLCC 0805,0.7pF,0.5 / 7 INCH REEL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 251R15S0R7DV4E 52R9078
Product Name Ceramic Capacitors Hi-Q Mlcc 0805,0.7Pf,0.5 / 7 Inch Reel Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details