Johanson Technology, Inc. Ceramic Capacitors - 251R14S8R2CV4T 251R14S8R2CV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854767-251R14S8R2CV4 T Series: S Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R14S8R2CV4T-ND, 712-1368-1, 712-1368-2, 712-1368-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854767-251R14S8R2CV4 T Series: S Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R14S8R2CV4T-ND, 712-1368-1, 712-1368-2, 712-1368-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R14S8R2CV4T - 854767-251R14S8R2CV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251R14S8R2CV4T
854767-251R14S8R2CV4T
Ceramic Capacitors - 251R14S8R2CV4T 854767-251R14S8R2CV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854767-251R14S8R2CV4 T Series: S Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 251R14S8R2CV4T-ND, 712-1368-1, 712-1368-2, 712-1368-6

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854767-251R14S8R2CV4T
Series: S
Features: 8.2 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 251R14S8R2CV4T-ND, 712-1368-1, 712-1368-2, 712-1368-6

Buy Now Datasheet
Mlcc Capacitor, 8.2Pf, 250V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Johanson Technology - 59J7480 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 8.2Pf, 250V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Johanson Technology
59J7480
Mlcc Capacitor, 8.2Pf, 250V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Johanson Technology 59J7480
MLCC CAPACITOR, 8.2PF, 250V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

MLCC CAPACITOR, 8.2PF, 250V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Rf, 8.2Pf, 250V, 0603; Capacitance Johanson Technology - 41T1788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 8.2Pf, 250V, 0603; Capacitance Johanson Technology
41T1788
Capacitor Rf, 8.2Pf, 250V, 0603; Capacitance Johanson Technology 41T1788
CAPACITOR RF, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR RF, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 251R14S8R2CV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S8R2CV4T
Ceramic Capacitors 251R14S8R2CV4T
CAP CER 8.2PF 250V C0G/NP0 0603

CAP CER 8.2PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 854767-251R14S8R2CV4T 59J7480 251R14S8R2CV4T
Product Name Ceramic Capacitors - 251R14S8R2CV4T Mlcc Capacitor, 8.2Pf, 250V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-6 microF 8.20E-6 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details