Johanson Technology, Inc. Ceramic Capacitors 251R14S5R1BV4T

Description
CAP CER 5.1PF 250V NP0 0603
Datasheet
Description
CAP CER 5.1PF 250V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R14S5R1BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S5R1BV4T
Ceramic Capacitors 251R14S5R1BV4T
CAP CER 5.1PF 250V NP0 0603

CAP CER 5.1PF 250V NP0 0603

Supplier's Site Datasheet
Capacitor Rf Ceramic 5.1Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology - 10M5950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 5.1Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology
10M5950
Capacitor Rf Ceramic 5.1Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology 10M5950
CAPACITOR RF CERAMIC 5.1PF 250V 0.1pF, C0G; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 5.1PF 250V 0.1pF, C0G; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 251R14S5R1BV4T 10M5950
Product Name Ceramic Capacitors Capacitor Rf Ceramic 5.1Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details