CAP, 3.9PF, 250V, C0G/NP0, 0603; Capacitance:3.9pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41T1769 |
| Product Name | Cap, 3.9Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 3.90E-6 microF |