Johanson Technology, Inc. Capacitors - Ceramic Capacitors 251R14S2R7BV4T

Description
Win Source Part Number: 961936-251R14S2R7BV4 T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm) Alternative Parts (Cross-Reference): 06032U2R7BAT2A; 06035A2R7CAT2A; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; C0603C279D5GACTU251R 14S2R7BV4T...; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1338-6,712-1338- 2,712-1338-1,251R14S 2R7BV4T-ND
Request a Quote Datasheet
Description
Win Source Part Number: 961936-251R14S2R7BV4 T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm) Alternative Parts (Cross-Reference): 06032U2R7BAT2A; 06035A2R7CAT2A; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; C0603C279D5GACTU251R 14S2R7BV4T...; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1338-6,712-1338- 2,712-1338-1,251R14S 2R7BV4T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 961936-251R14S2R7BV4T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961936-251R14S2R7BV4T
Capacitors - Ceramic Capacitors 961936-251R14S2R7BV4T
Win Source Part Number: 961936-251R14S2R7BV4 T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm) Alternative Parts (Cross-Reference): 06032U2R7BAT2A; 06035A2R7CAT2A; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; C0603C279D5GACTU251R 14S2R7BV4T...; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1338-6,712-1338- 2,712-1338-1,251R14S 2R7BV4T-ND

Win Source Part Number: 961936-251R14S2R7BV4T
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm)
Alternative Parts (Cross-Reference): 06032U2R7BAT2A; 06035A2R7CAT2A; 06031A2R7CAT2A; GRM1885C1H2R7CA01D; GRM1885C1H2R7BA01D; C0603C279D5GACTU251R14S2R7BV4T...;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
Other Names: 712-1338-6,712-1338-2,712-1338-1,251R14S2R7BV4T-ND

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-251R14S2R7BV4T
SMD Capacitor 60-251R14S2R7BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R7B1GV001T Product overview: 251R14S2R7BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R7BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R7B1GV001T Product overview: 251R14S2R7BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R7BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf Ceramic 2.7Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology - 30K5250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 2.7Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology
30K5250
Capacitor Rf Ceramic 2.7Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology 30K5250
CAPACITOR RF CERAMIC 2.7PF 250V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 2.7PF 250V 0.1pF, C0G; Capacitance:2.7pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Cap, 2.7Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 41T1760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
41T1760
Cap, 2.7Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 41T1760
CAP, 2.7PF, 250V, C0G/NP0, 0603; Capacitance:2.7pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.7PF, 250V, C0G/NP0, 0603; Capacitance:2.7pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 251R14S2R7BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S2R7BV4T
Ceramic Capacitors 251R14S2R7BV4T
CAP CER 2.7PF 250V C0G/NP0 0603

CAP CER 2.7PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 961936-251R14S2R7BV4T 60-251R14S2R7BV4T 30K5250 41T1760 251R14S2R7BV4T
Product Name Capacitors - Ceramic Capacitors SMD Capacitor Capacitor Rf Ceramic 2.7Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology Cap, 2.7Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 250 volts 250 volts 250 volts 250 volts
WVAC 250 volts 250 to ? volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers