Johanson Technology, Inc. SMD Capacitor 251R14S2R2BV4T

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R2B1GV001T Product overview: 251R14S2R2BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R2BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R2B1GV001T Product overview: 251R14S2R2BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R2BV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-251R14S2R2BV4T
SMD Capacitor 60-251R14S2R2BV4T
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R2B1GV001T Product overview: 251R14S2R2BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R2BV4T can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q2R2B1GV001T Product overview: 251R14S2R2BV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S2R2BV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1134559-251R14S2R2BV4T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1134559-251R14S2R2BV4T
Capacitors - Ceramic Capacitors 1134559-251R14S2R2BV4T
Win Source Part Number: 1134559-251R14S2R2BV 4T Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm) Alternative Parts (Cross-Reference): 251R14S2R2BV4T...; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 251R14S2R2BV4T-ND,71 2-1336-6,712-1336-2, 712-1336-1

Win Source Part Number: 1134559-251R14S2R2BV4T
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 2.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm)
Alternative Parts (Cross-Reference): 251R14S2R2BV4T...;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
Other Names: 251R14S2R2BV4T-ND,712-1336-6,712-1336-2,712-1336-1

Buy Now Datasheet
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology - 41M1536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology
41M1536
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology 41M1536
CAPACITOR RF CERAMIC 2.2PF 250V 0.1pF, C0G; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CAPACITOR RF CERAMIC 2.2PF 250V 0.1pF, C0G; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7881
Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7881
CAPACITOR RF CERAMIC 2.2PF 250V 0.1pF, C0G, FULL REEL; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 2.2PF 250V 0.1pF, C0G, FULL REEL; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 41T1758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
41T1758
Cap, 2.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 41T1758
CAP, 2.2PF, 250V, C0G/NP0, 0603; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.2PF, 250V, C0G/NP0, 0603; Capacitance:2.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 251R14S2R2BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S2R2BV4T
Ceramic Capacitors 251R14S2R2BV4T
CAP CER 2.2PF 250V C0G/NP0 0603

CAP CER 2.2PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-251R14S2R2BV4T 1134559-251R14S2R2BV4T 41M1536 27X7881 41T1758 251R14S2R2BV4T
Product Name SMD Capacitor Capacitors - Ceramic Capacitors Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology Capacitor Rf Ceramic 2.2Pf 250V 0.1Pf, C0G, Full Reel; Capacitance Johanson Technology Cap, 2.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVAC 250 to ? volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details