CAPACITOR RF CERAMIC 22PF 250V 2%, C0G; Capacitance:22pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAPACITOR RF CERAMIC 22PF 250V 2%, C0G, FULL REEL; Capacitance:22pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2PinsRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 57K6458 | 27X7882 |
| Product Name | Capacitor Rf Ceramic 22Pf 250V 2%, C0G; Capacitance Johanson Technology | Capacitor Rf Ceramic 22Pf 250V 2%, C0G, Full Reel; Capacitance Johanson Technology |
| Applications | RF / Microwave | RF / Microwave |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |