CAP, 15PF, 250V, 5%, C0G/NP0, 0603, SMD; Capacitance:15pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
MLCC CAPACITOR, 15PF, 250V, C0G/NP0, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes
MLCC CAPACITOR, 15PF, 250V, C0G/NP0, 5%, 0603; Capacitance:15pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 41T1753 | 46W1445 |
| Product Name | Cap, 15Pf, 250V, 5%, C0G/np0, 0603, Smd; Capacitance Johanson Technology | Mlcc Capacitor, 15Pf, 250V, C0G/np0, 5%, 0603; Capacitance Johanson Technology |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |