Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCP251Q100G1GV001T Product overview: 251R14S100GV4T from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R14S100GV4T can be used for catalog matching and distributor lookup.
Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003440-251R14S100GV
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
CAPACITOR RF CERAMIC 10PF 250V 2%, C0G; Capacitance:10pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-251R14S100GV4T | 1003440-251R14S100GV4T | 57K6455 |
| Product Name | SMD Capacitor | Ceramic Capacitors - 251R14S100GV4T | Capacitor Rf Ceramic 10Pf 250V 2%, C0G; Capacitance Johanson Technology |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |