CAPACITOR RF CERAMIC 0.9PF 250V 0.1pF, C0G; Capacitance:0.9pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41M1527 |
| Product Name | Capacitor Rf Ceramic 0.9Pf 250V 0.1Pf, C0G; Capacitance Johanson Technology |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 9.00E-7 microF |