Johanson Technology, Inc. Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology 251R14S0R2AV4T

Description
CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology - 41M1521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology
41M1521
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology 41M1521
CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology - 27X7875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology
27X7875
Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G, Full Reel; Capacitance Johanson Technology 27X7875
CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G, FULL REEL; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.2PF 250V 0.05pF, C0G, FULL REEL; Capacitance:0.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41M1521
Product Name Capacitor Rf Ceramic 0.2Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details