Hi-Q MLCC 0201,4.3pF,0.25 / 7 INCH REEL
CAP CER 4.3PF 25V C0G/NP0 0201
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5846 | 250R05L4R3CV4T |
| Product Name | Hi-Q Mlcc 0201,4.3Pf,0.25 / 7 Inch Reel Johanson Technology | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | High Frequency; RF / Microwave |