Johanson Technology, Inc. Ceramic Capacitors - 250R05L101GV4T 250R05L101GV4T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051166-250R05L101GV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051166-250R05L101GV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 250R05L101GV4T - 1051166-250R05L101GV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 250R05L101GV4T
1051166-250R05L101GV4T
Ceramic Capacitors - 250R05L101GV4T 1051166-250R05L101GV4T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051166-250R05L101GV 4T Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1051166-250R05L101GV4T
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 25V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs

Buy Now Datasheet
Ceramic Capacitors - 250R05L101GV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
250R05L101GV4T
Ceramic Capacitors 250R05L101GV4T
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1051166-250R05L101GV4T 250R05L101GV4T
Product Name Ceramic Capacitors - 250R05L101GV4T Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF240J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers