Johanson Technology, Inc. RF Antennas - 2500AT44M0400E 2500AT44M0400E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759127-2500AT44M0400 E Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WiMax, WLAN, Zigbee Frequency Range: 2.3GHz ~ 2.7GHz Return Loss: -9.5dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.38GHz, 2.4GHz, 2.6GHz Antenna Type: Chip Number of Bands: 3 Gain: 2dBi, 2.5dBi, 2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759127-2500AT44M0400 E Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WiMax, WLAN, Zigbee Frequency Range: 2.3GHz ~ 2.7GHz Return Loss: -9.5dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.38GHz, 2.4GHz, 2.6GHz Antenna Type: Chip Number of Bands: 3 Gain: 2dBi, 2.5dBi, 2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - 2500AT44M0400E
2500AT44M0400E
RF Antennas - 2500AT44M0400E 2500AT44M0400E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759127-2500AT44M0400 E Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WiMax, WLAN, Zigbee Frequency Range: 2.3GHz ~ 2.7GHz Return Loss: -9.5dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.38GHz, 2.4GHz, 2.6GHz Antenna Type: Chip Number of Bands: 3 Gain: 2dBi, 2.5dBi, 2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 759127-2500AT44M0400E
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: Bluetooth, Wi-Fi, WiMax, WLAN, Zigbee
Frequency Range: 2.3GHz ~ 2.7GHz
Return Loss: -9.5dB
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.38GHz, 2.4GHz, 2.6GHz
Antenna Type: Chip
Number of Bands: 3
Gain: 2dBi, 2.5dBi, 2dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Categories: RF/IF and RFID
Height (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Antennas PLEASE SEE GLOBAL MFG PN: 2500AT44M0400001E Product overview: 2500AT44M0400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2500AT44M0400E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2500AT44M0400001E Product overview: 2500AT44M0400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2500AT44M0400E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2500AT44M0400E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2500AT44M0400E
RF Antennas 2500AT44M0400E
2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount

2.38GHz, 2.4GHz, 2.6GHz Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™ Chip RF Antenna 2.3GHz ~ 2.7GHz 2dBi, 2.5dBi, 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas WIMAX 2300-2700MHz

Antennas WIMAX 2300-2700MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 2500AT44M0400E 875-2500AT44M0400E 2500AT44M0400E 2500AT44M0400E
Product Name RF Antennas - 2500AT44M0400E Rf Antenna RF Antennas Antennas
Applications RF Testing Bluetooth, Wi-Fi, WiMax™, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 10dBi Fiberglass Antenna With N Male St. Connector - ET-WC10FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers