Johanson Technology, Inc. RF Filters 2450LP15B0050001E

Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-2450LP15B0050001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 712-2450LP15B0050001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 712-2450LP15B0050001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.45GHZ 0805

RF FILTER LOW PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 712-2450LP15B0050001EDKR-ND 2450LP15B0050001E
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details