Anatech Electronics, Inc. 18000 MHz Strip-Line Low Pass Filter AE18000SLL1013

Description
18000 MHz Strip-Line Low Pass Filter
Request a Quote
Description
18000 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Strip-Line Low Pass Filter - AE18000SLL1013 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Strip-Line Low Pass Filter
AE18000SLL1013
18000 MHz Strip-Line Low Pass Filter AE18000SLL1013
18000 MHz Strip-Line Low Pass Filter

18000 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SLL1013
Product Name 18000 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
100 MHz LC Low Pass Filter - 500 Watts - AE100L7841-500W - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 0.8000 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details