Johanson Technology, Inc. RF Filters - 2450LP15A050E 2450LP15A050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804666-2450LP15A050E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 100MHz Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Height (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804666-2450LP15A050E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 100MHz Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Height (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 2450LP15A050E - 2450LP15A050E - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - 2450LP15A050E
2450LP15A050E
RF Filters - 2450LP15A050E 2450LP15A050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804666-2450LP15A050E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 100MHz Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric), 8 PC Pad Height (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 804666-2450LP15A050E
Packaging: Reel
Mounting Style: SMD
Frequency: 2.45GHz Center
Insertion Loss: 0.5dB
Filter Type: Low Pass
Bandwidth: 100MHz
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric), 8 PC Pad
Height (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RF Filters 2450LP15A050E
RF FILTER LOW PASS 2.45GHZ 0805

RF FILTER LOW PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450LP15A050E 2450LP15A050E
Product Name RF Filters - 2450LP15A050E RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27160540 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -25 to 55 C (-13 to 131 F)
Fc 5 to 95 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
RF Filters - 3157-ALF-9000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 9.00E6 kHz
View Details