2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0603 (1608 Metric), 6 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-2450LP14A0100001TDKR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Low Pass |
| Fc | 2450 MHz |