Johanson Technology, Inc. RF Filters 2450FM05A0045001T

Description
MATCHED FILTER, 2400-2482 MHZ, I
Request a Quote Datasheet
Description
MATCHED FILTER, 2400-2482 MHZ, I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-2450FM05A0045001TTR-ND - DigiKey
Thief River Falls, MN, United States
MATCHED FILTER, 2400-2482 MHZ, I

MATCHED FILTER, 2400-2482 MHZ, I

Buy Now Datasheet
RF Filters - 712-2450FM05A0045001TCT-ND - DigiKey
Thief River Falls, MN, United States
MATCHED FILTER, 2400-2482 MHZ, I

MATCHED FILTER, 2400-2482 MHZ, I

Buy Now Datasheet
RF Filters - 712-2450FM05A0045001TDKR-ND - DigiKey
Thief River Falls, MN, United States
MATCHED FILTER, 2400-2482 MHZ, I

MATCHED FILTER, 2400-2482 MHZ, I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 712-2450FM05A0045001TTR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B116NC5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11650 MHz
View Details
2 suppliers
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details