Johanson Technology, Inc. RF Multiplexers 2450DP39K5400001E

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-2450DP39K5400001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 712-2450DP39K5400001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 712-2450DP39K5400001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 1008 (2520 Metric), 6 PC Pad

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Multiplexers
2450DP39K5400001E
RF and Wireless - RF Multiplexers 2450DP39K5400001E
RF DIPLEXER 2.45GHZ/5.4GHZ 1008

RF DIPLEXER 2.45GHZ/5.4GHZ 1008

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 712-2450DP39K5400001ECT-ND 2450DP39K5400001E
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-1822 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
Return Loss 18 dB
View Details
Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details