Johanson Technology, Inc. RF Multiplexers 2450DP14B7200001T

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-2450DP14B7200001TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 712-2450DP14B7200001TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 6.2GHz ~ 8.2GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 712-2450DP14B7200001TDKR-ND - DigiKey
Thief River Falls, MN, United States
MINI PASSIVE RF DIPLEXER 2.4/7GH

MINI PASSIVE RF DIPLEXER 2.4/7GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-2450DP14B7200001TCT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 4-SMD, No Lead
Return Loss 11 to 15 dB
View Details
Multiplexer - DP-2232 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
1747.5 / 1842.5 MHz BAW Duplexer - Band 3 - TQQ6103 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.9 to 3 dB
View Details
2000 MHz / 4000 MHz / 6000 MHz Triplexer - AD2000-4000-6000TR312 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details