Johanson Technology, Inc. RF and Wireless - RF Multiplexers 2450DM40A1575001E

Description
RF DIPLEXER 1.575GHZ/2.45GHZ
Description
RF DIPLEXER 1.575GHZ/2.45GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
2450DM40A1575001E
RF and Wireless - RF Multiplexers 2450DM40A1575001E
RF DIPLEXER 1.575GHZ/2.45GHZ

RF DIPLEXER 1.575GHZ/2.45GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2450DM40A1575001E
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
MDPXN-0407PSM01, Passive MMIC 0 - 26.5 GHz Diplexer/Reflectionless Filter - MDPXN-0407PSM01 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 26500 MHz
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details